BNC F FLNG CRP RG174 50OHM
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm 4-Hole Flange
Amphenol RF 112288 RF Adapter
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF COAXIAL, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-100, M17/119-RG174, RG174, RG188, RG188A, RG316; Contact RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC PANEL CRIMP JACK RG174-50 OHM
| PEI-Genesis | DigiKey | Richardson RFPD | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | Amphenol RF 112288 | ACX1829-ND | 112288 | 2856356 | 112288 | 89K6735 | 47AC9966 | 112288 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Coaxial Adapters | RF & Microwave | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | Rf Coaxial, Bnc Jack, 50 Ohm, Panel; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | |
| Connector Type | BNC | BNC | BNC | BNC | ||||
| Mounting | Panel Mount | Flange Mount, 4-Hole | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight; Straight Jack | Straight |