Amphenol Corporation RF Coaxial Cable Mount Connector 112161

Description
BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112161 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112161
RF Coaxial Cable Mount Connector 112161
BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm

BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
112161
RF & Microwave 112161
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1045-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1045-ND
Coaxial Connector (RF) Assemblies ACX1045-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 112161 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112161
Connectors RF - Miniature (BNC,TNC,SC) 112161
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
connector,rf coaxial,bnc crimp straightjack,for rg179,187 cable,75 ohm - 70031714 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp straightjack,for rg179,187 cable,75 ohm
70031714
connector,rf coaxial,bnc crimp straightjack,for rg179,187 cable,75 ohm 70031714
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112161 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112161
RF Connectors / Coaxial Connectors 112161
RF Connectors / Coaxial Connectors BNC STRAIGHT CRIMP JACK RG179-75 OHM

RF Connectors / Coaxial Connectors BNC STRAIGHT CRIMP JACK RG179-75 OHM

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4296 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4296
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4296
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Frequency Max:1GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 112161 112161 ACX1045-ND 112161 70031714 112161 99H4296
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) connector,rf coaxial,bnc crimp straightjack,for rg179,187 cable,75 ohm RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data