Amphenol RF Coaxial Connector (RF) Assemblies 112275

Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1953-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1953-ND
Coaxial Connector (RF) Assemblies ACX1953-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

Buy Now Datasheet
BNC Connector - 112275 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112275
BNC Connector 112275
BNC Straight Cable Jack 75 Ohm 4-Hole Fl

BNC Straight Cable Jack 75 Ohm 4-Hole Fl

Buy Now
RF Connectors / Coaxial Connectors - 112275 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112275
RF Connectors / Coaxial Connectors 112275
RF Connectors / Coaxial Connectors Pannel Crimp Plug (RG-59/u cable)

RF Connectors / Coaxial Connectors Pannel Crimp Plug (RG-59/u cable)

Buy Now Datasheet
Bnc Straight Crimp Jack Rg-59 Rg-62 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf - 99H4349 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack Rg-59 Rg-62 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf
99H4349
Bnc Straight Crimp Jack Rg-59 Rg-62 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf 99H4349
BNC Straight Crimp Jack RG-59 RG-62 4-Hole Flange 75 Ohm / Individual Bag

BNC Straight Crimp Jack RG-59 RG-62 4-Hole Flange 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1953-ND 112275 112275 99H4349
Product Name Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Bnc Straight Crimp Jack Rg-59 Rg-62 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf
Connector Type BNC
Mounting Panel Mount Flange Mount, 4-Hole
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - A119142-ND - DigiKey
Specs
Connector Type SMP
View Details
4 suppliers
Coaxial Adapters - 1121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details