Amphenol Corporation RF Coaxial Cable Mount Connector 112517

Description
BNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
Request a Quote Datasheet
Description
BNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112517 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112517
RF Coaxial Cable Mount Connector 112517
BNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead

BNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1034-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1034-ND
Coaxial Connector (RF) Assemblies ACX1034-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 112517 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112517
Connectors RF - Miniature (BNC,TNC,SC) 112517
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Swedesboro, NJ, United States
Connectors
112517
Connectors 112517
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112517
RF & Microwave 112517
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 112517 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112517
RF Connectors / Coaxial Connectors 112517
RF Connectors / Coaxial Connectors BNC BULKHEAD CRIMP JACK 316/U DB

RF Connectors / Coaxial Connectors BNC BULKHEAD CRIMP JACK 316/U DB

Buy Now Datasheet
connector,rf coaxial,bnc crimp bulkheadjack,for rg316 double braid cable,50ohm - 70031706 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp bulkheadjack,for rg316 double braid cable,50ohm
70031706
connector,rf coaxial,bnc crimp bulkheadjack,for rg316 double braid cable,50ohm 70031706
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 99H4435 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
99H4435
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 99H4435
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc Straight Crimp Jack For Rg-316 Double Braided, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf - 28AC6964 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack For Rg-316 Double Braided, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf
28AC6964
Bnc Straight Crimp Jack For Rg-316 Double Braided, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf 28AC6964
BNC STRAIGHT CRIMP JACK FOR RG-316 DOUBLE BRAIDED, 50 OHM, BULKHEAD ROHS COMPLIANT: YES

BNC STRAIGHT CRIMP JACK FOR RG-316 DOUBLE BRAIDED, 50 OHM, BULKHEAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 112517 ACX1034-ND 112517 112517 112517 70031706 99H4435 28AC6964
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) Connectors RF Connectors / Coaxial Connectors connector,rf coaxial,bnc crimp bulkheadjack,for rg316 double braid cable,50ohm Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf Bnc Straight Crimp Jack For Rg-316 Double Braided, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack Straight
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data