Amphenol Corporation BNC Connector 112740-13

Description
BNC Edge Mount PCB Jack 75 Ohm
Request a Quote Datasheet
Description
BNC Edge Mount PCB Jack 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112740-13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112740-13
BNC Connector 112740-13
BNC Edge Mount PCB Jack 75 Ohm

BNC Edge Mount PCB Jack 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
112740-13
Connectors 112740-13
RF Connector

RF Connector

Buy Now
Coaxial Connectors - 1439731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1439731
Coaxial Connectors 1439731
Amphenol RF 112740-13 Coaxial Connector

Amphenol RF 112740-13 Coaxial Connector

Supplier's Site
Coaxial Connectors - 1440887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440887
Coaxial Connectors 1440887
Amphenol RF 112740-13 Coaxial Connector

Amphenol RF 112740-13 Coaxial Connector

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1661-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1661-ND
Coaxial Connector (RF) Assemblies ACX1661-ND
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 112740-13 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112740-13
RF Coaxial Board Mount Connector 112740-13
BNC End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead Includes 14mm Hex Nut

BNC End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead Includes 14mm Hex Nut

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 112740-13 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112740-13
Connectors RF - Miniature (BNC,TNC,SC) 112740-13
BNC END LAUNCH JACK, .062 BD 75u

BNC END LAUNCH JACK, .062 BD 75u

Buy Now
RF Connectors / Coaxial Connectors - 112740-13 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112740-13
RF Connectors / Coaxial Connectors 112740-13
RF Connectors / Coaxial Connectors BNC END LAUNCH JACK 14MM HEX .062 PCB

RF Connectors / Coaxial Connectors BNC END LAUNCH JACK 14MM HEX .062 PCB

Buy Now Datasheet
Rf/coaxial Bnc Jack Str 75 Ohm Edge Mount; Connector Type Amphenol Rf - 65R6584 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Jack Str 75 Ohm Edge Mount; Connector Type Amphenol Rf
65R6584
Rf/coaxial Bnc Jack Str 75 Ohm Edge Mount; Connector Type Amphenol Rf 65R6584
RF/COAXIAL BNC JACK STR 75 OHM EDGE MOUNT; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Surface Mount Straddle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL BNC JACK STR 75 OHM EDGE MOUNT; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Surface Mount Straddle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Richardson RFPD Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 112740-13 1439731 ACX1661-ND 112740-13 112740-13 112740-13 65R6584
Product Name BNC Connector Coaxial Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Connectors RF - Miniature (BNC,TNC,SC) RF Connectors / Coaxial Connectors Rf/coaxial Bnc Jack Str 75 Ohm Edge Mount; Connector Type Amphenol Rf
Category Coaxial Connector Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Surface Mount Straddle
Mounting Pcb mount Board Edge, End Launch; Panel Mount Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data