SV Microwave, Inc. SMP Connector 1112-6214

Description
1.85mm Male to SMP Male Adapter, FD
Request a Quote Datasheet
Description
1.85mm Male to SMP Male Adapter, FD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMP Connector
1112-6214
SMP Connector 1112-6214
1.85mm Male to SMP Male Adapter, FD

1.85mm Male to SMP Male Adapter, FD

Buy Now
Coaxial Connector (RF) Adapters - 1678-1112-6214-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1112-6214-ND
Coaxial Connector (RF) Adapters 1678-1112-6214-ND
COAX ADAPT SMP TO 1.85MM

COAX ADAPT SMP TO 1.85MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1112-6214 1678-1112-6214-ND
Product Name SMP Connector Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCV-FG-T67-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
BNC Male Το N Female RF Adapter - ET-BMS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details