Amphenol RF BNC Connector 112289

Description
BNC Straight Cable Jack 75 Ohm 4-Hole Fl
Request a Quote Datasheet
Description
BNC Straight Cable Jack 75 Ohm 4-Hole Fl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112289 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112289
BNC Connector 112289
BNC Straight Cable Jack 75 Ohm 4-Hole Fl

BNC Straight Cable Jack 75 Ohm 4-Hole Fl

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112289
RF & Microwave 112289
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF2847-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2847-ND
Coaxial Connector (RF) Assemblies ARF2847-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 112289 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112289
RF Connectors / Coaxial Connectors 112289
RF Connectors / Coaxial Connectors BNC PANEL CRP JACK RG179-75- DL

RF Connectors / Coaxial Connectors BNC PANEL CRP JACK RG179-75- DL

Buy Now Datasheet
Bnc Straight Crimp Jack Rg-179 Belden 179Dt 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf - 99H4352 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack Rg-179 Belden 179Dt 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf
99H4352
Bnc Straight Crimp Jack Rg-179 Belden 179Dt 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf 99H4352
BNC Straight Crimp Jack RG-179 Belden 179DT 4-Hole Flange 75 Ohm / Individual Bag

BNC Straight Crimp Jack RG-179 Belden 179DT 4-Hole Flange 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 112289 ARF2847-ND 112289 99H4352
Product Name BNC Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Bnc Straight Crimp Jack Rg-179 Belden 179Dt 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf
Connector Type BNC
Mounting Panel Mount Panel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052639-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 5462633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details