The Amphenol RF BNC Plug, part number 99H4447, is a straight connector designed for 50 ohm applications. It features a clamp termination method and is suitable for use with coaxial cables such as RG214. The connector operates effectively within a frequency range of up to 4 GHz and has a maximum voltage rating of 500 volts RMS. It exhibits a maximum Voltage Standing Wave Ratio (VSWR) of 1.3 across its frequency range. The center contact is made of phosphor bronze, ensuring reliable conductivity, while the outer contact is constructed from brass with a nickel finish. The connector is RoHS compliant, making it suitable for environmentally conscious projects.
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
BNC Straight Clamp Plug for RG-8 RG-213 RG-393 RG-214 50 Ohm
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC STRAIGHT CLAMP PLUG RG8 214/TF
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF2894-ND | 112531 | 99H4447 | 112531 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight Plug | Straight |