Amphenol Corporation Coaxial Connector (RF) Assemblies 112552

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1022-ND
Coaxial Connector (RF) Assemblies ACX1022-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
112552
Connectors 112552
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112552
RF & Microwave 112552
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 112552 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112552
RF Coaxial Cable Mount Connector 112552
BNC Straight Solder Plug for .085 Semi-Rigid 50 Ohm

BNC Straight Solder Plug for .085 Semi-Rigid 50 Ohm

Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4458 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4458
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4458
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112552 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112552
RF Connectors / Coaxial Connectors 112552
RF Connectors / Coaxial Connectors BNC STRAIGHT SOLDER PLUG .085 SEMI-RIGID

RF Connectors / Coaxial Connectors BNC STRAIGHT SOLDER PLUG .085 SEMI-RIGID

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1022-ND 112552 112552 99H4458 112552
Product Name Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051654-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Coaxial Adapters - 7123302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details