BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
BNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead Isolated
RF Connectors / Coaxial Connectors BNC BULKHEAD ISOL CRIMP JACK RG58
BNC Straight Crimp Jack RG-58 RG-141 Times LMR-195 Bulkhead Rear Mount 50 Ohm Isolated / Individual Bag
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF2887-ND | 112236 | 112236 | 99H4339 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Bnc Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 Bulkhead Rear Mount 50 Ohm Isolated / Individual Bag Amphenol Rf |
| Connector Type | BNC | |||
| Mounting | Panel Mount | Bulkhead - Rear Mount | ||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight |