Amphenol Corporation BNC Connector 112462

Description
BNC Tee Adapter
Request a Quote Datasheet
Description
BNC Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112462 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112462
BNC Connector 112462
BNC Tee Adapter

BNC Tee Adapter

Buy Now
Swedesboro, NJ, United States
Connectors
112462
Connectors 112462
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX1065-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1065-ND
Coaxial Connector (RF) Adapters ACX1065-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm

Buy Now Datasheet
RF Adapters - Tee - 112462 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
112462
RF Adapters - Tee 112462
RF Adapters - Tee BNC JACK PLUG JACK TEE ADAPTER

RF Adapters - Tee BNC JACK PLUG JACK TEE ADAPTER

Buy Now Datasheet
connector,rf coaxial,bnc in-series adapter,tee,jack to plug to jack,75 ohm - 70031732 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,tee,jack to plug to jack,75 ohm
70031732
connector,rf coaxial,bnc in-series adapter,tee,jack to plug to jack,75 ohm 70031732
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Bnc Tee Adapter, 1 X Jack-1 X Plug/jack; Convert From Coax Type Amphenol Rf - 99H4410 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Tee Adapter, 1 X Jack-1 X Plug/jack; Convert From Coax Type Amphenol Rf
99H4410
Bnc Tee Adapter, 1 X Jack-1 X Plug/jack; Convert From Coax Type Amphenol Rf 99H4410
BNC TEE ADAPTER, 1 X JACK-1 X PLUG/JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

BNC TEE ADAPTER, 1 X JACK-1 X PLUG/JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 112462 ACX1065-ND 112462 70031732 99H4410
Product Name BNC Connector Coaxial Connector (RF) Adapters RF Adapters - Tee connector,rf coaxial,bnc in-series adapter,tee,jack to plug to jack,75 ohm Bnc Tee Adapter, 1 X Jack-1 X Plug/jack; Convert From Coax Type Amphenol Rf
Connector Type BNC BNC BNC
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
Frequency ? to 4.000 GHz
Unlock Full Specs
to access all available technical data