Amphenol Corporation Connectors RF - Miniature (BNC,TNC,SC) 112508

Description
BNC STRAIGHT CRIMP PLUG FOR RG B1121A1-ND3G-6U-75
Request a Quote Datasheet
Description
BNC STRAIGHT CRIMP PLUG FOR RG B1121A1-ND3G-6U-75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 112508 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112508
Connectors RF - Miniature (BNC,TNC,SC) 112508
BNC STRAIGHT CRIMP PLUG FOR RG B1121A1-ND3G-6U-75

BNC STRAIGHT CRIMP PLUG FOR RG B1121A1-ND3G-6U-75

Buy Now
Swedesboro, NJ, United States
Connectors
112508
Connectors 112508
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
112508
BNC Connector 112508
BNC M STR CRP RG6 75OHM

BNC M STR CRP RG6 75OHM

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112508
RF & Microwave 112508
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1018-ND
Coaxial Connector (RF) Assemblies ACX1018-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112508 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112508
RF Coaxial Cable Mount Connector 112508
BNC Straight Crimp Plug for RG-6 75 Ohm

BNC Straight Crimp Plug for RG-6 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 112508 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112508
RF Connectors / Coaxial Connectors 112508
RF Connectors / Coaxial Connectors BNC CRIMP PLUG RG 6/U-75 OHM

RF Connectors / Coaxial Connectors BNC CRIMP PLUG RG 6/U-75 OHM

Buy Now Datasheet
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4426 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4426
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4426
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc str crimp plug,captive cont,for rg6 cable,75 ohm - 70031694 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,for rg6 cable,75 ohm
70031694
connector,rf coaxial,bnc str crimp plug,captive cont,for rg6 cable,75 ohm 70031694
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 112508 112508 ACX1018-ND 112508 112508 99H4426 70031694
Product Name Connectors RF - Miniature (BNC,TNC,SC) Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf connector,rf coaxial,bnc str crimp plug,captive cont,for rg6 cable,75 ohm
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Geometry Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data