Amphenol Corporation Coaxial Connector (RF) Assemblies 112513

Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1041-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1041-ND
Coaxial Connector (RF) Assemblies ACX1041-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112513 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112513
RF Coaxial Cable Mount Connector 112513
BNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm

BNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
112513
RF & Microwave 112513
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
112513
Connectors 112513
RF Connector

RF Connector

Buy Now
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4430 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4430
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4430
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112513 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112513
RF Connectors / Coaxial Connectors 112513
RF Connectors / Coaxial Connectors BNC STRAIGHT JACK CABLE CRIMP

RF Connectors / Coaxial Connectors BNC STRAIGHT JACK CABLE CRIMP

Buy Now Datasheet
connector,rf coaxial,bnc crimp straightjack,for rg142,223,400 cable,50 ohm - 70031710 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp straightjack,for rg142,223,400 cable,50 ohm
70031710
connector,rf coaxial,bnc crimp straightjack,for rg142,223,400 cable,50 ohm 70031710
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1041-ND 112513 112513 99H4430 112513 70031710
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,bnc crimp straightjack,for rg142,223,400 cable,50 ohm
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight Straight
Unlock Full Specs
to access all available technical data