Amphenol Corporation BNC Connector 112536

Description
BNC Straight PCB Jack 50 Ohm
Request a Quote Datasheet
Description
BNC Straight PCB Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 112536 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112536
BNC Connector 112536
BNC Straight PCB Jack 50 Ohm

BNC Straight PCB Jack 50 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ACX1053-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1053-ND
Coaxial Connector (RF) Assemblies ACX1053-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 112536 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112536
RF Coaxial Board Mount Connector 112536
BNC Straight PCB Jack Through Hole 50 Ohm

BNC Straight PCB Jack Through Hole 50 Ohm

Supplier's Site
connector,rf coaxial,bnc str pcb mount recept jack,sq flange,4 legs,.690 length - 70031720 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str pcb mount recept jack,sq flange,4 legs,.690 length
70031720
connector,rf coaxial,bnc str pcb mount recept jack,sq flange,4 legs,.690 length 70031720
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112536 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112536
RF Connectors / Coaxial Connectors 112536
RF Connectors / Coaxial Connectors BNC ST PCB JACK 50 OHM TF SQUARE

RF Connectors / Coaxial Connectors BNC ST PCB JACK 50 OHM TF SQUARE

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4450 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4450
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4450
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Ahl112536 Amphenol Rf - 55AC4991 - Newark, An Avnet Company
Chicago, IL, United States
Ahl112536 Amphenol Rf
55AC4991
Ahl112536 Amphenol Rf 55AC4991
AHL112536

AHL112536

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 112536 ACX1053-ND 112536 70031720 112536 99H4450 55AC4991
Product Name BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector connector,rf coaxial,bnc str pcb mount recept jack,sq flange,4 legs,.690 length RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf Ahl112536 Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket BNC
Mounting Through Hole Bulkhead
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Unlock Full Specs
to access all available technical data