TE Connectivity RF Connectors 1060995-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 4 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.36 MM  [.211 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.73 MM  [.068 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 4 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.36 MM  [.211 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.73 MM  [.068 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1060995-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1060995-1
RF Connectors 1060995-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 4 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.36 MM  [.211 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.73 MM  [.068 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Circular

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Mounting Legs : 4
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1397
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Profile Height from PCB : 5.36 MM  [.211 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 1.73 MM  [.068 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A98545-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A98545-ND
Coaxial Connector (RF) Assemblies A98545-ND
MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder

MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF and Microwave Connectors Board Mount Connectors
Product Number 1060995-1 A98545-ND
Product Name RF Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack
Unlock Full Specs
to access all available technical data