Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
RF Adapters - In Series BNC PANEL JACK TO JACK ADAPTER
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:
RF COAX ADAPTOR, BNC, JACK-JACK, 4GHZ; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1474-ND | 112712 | 112712 | 70031984 | 89K6763 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | RF Adapters - In Series | connector,rf coaxial,bnc in-series adapter,panel jack to jack,50 ohm | Rf Coax Adaptor, Bnc, Jack-Jack, 4Ghz; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | ||||
| Geometry | Straight | Straight | Straight |