DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| "TNC BULKHEAD MOUNT JACK, 0.085""" | |
| 13_716-50-0-4/003_-V | |
| 13_BMA-50-0-1/199_NE | |
| 13_BMA-50-0-13/199_N E | |
| 13_BMA-50-0-2/199_NE | |
| 13_BNC-50-0-1/133_NE | |
| 13_BNC-50-0-2/133_NE | |
| 13_N-50-0-1/133_NE | |
| 13_N-50-0-30/133_NE | |
| 13_N-50-0-33/133_NE | |
| 13_SK-50-0-51/199_NE | |
| 13_SMA-50-0-2/111_NE | |
| 50 OHM 1.35 MM JACK, COMPRESSION | |
| ADAPTER 1.35MM F TO 1.35MM M DC | |
| ADAPTER 1.35MM F TO 1.85MM F DC | |
| ADAPTER 1.35MM F TO 1.85MM M DC | |
| ADAPTER 1.35MM M TO 1.35MM M DC | |
| ADAPTER 1.35MM M TO 1.85MM M DC | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To SMPM Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To SMPM Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To SMPM Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector MCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector MMCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To MCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To MCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To MCX Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To QMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMB Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMPM Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To U.FL (UMCC) Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMP Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMP Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMP Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector Ultra Miniature Coaxial Plug, Female Socket To SMA Jack, Female Socket 50Ohm | |
| ADAPTER, SMA JACK TO SMP JACK, 4 | |
| BMMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| BMMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| BMMA Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| BMMA Connector Plug, Male Pin Through Hole, Right Angle | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| COAX ADAPT 1.35MM TO 1.35MM | |
| COAX ADAPT 1.35MM TO 1.85MM | |
| COAX ADAPT SMA TO 2.92MM | |
| COAX ADAPT SMA TO MCX | |
| COAX ADAPT SMA TO MMCX | |
| COAX ADAPT SMA TO SMA | |
| COAX ADAPT SMA TO TNC | |
| COAX ADAPT SMP TO SMPM | |
| COAX ADAPT SMP3 TO 1.85MM | |
| COAX ADAPT SMP3 TO 2.4MM | |
| COAX ADAPT SMP3 TO 2.92MM | |
| COAX ADAPT TNC TO MCX | |
| Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Connector Contact, Feedthrough For SMA Jacks | |
| Connector Ferrule For SMB Connectors | |
| Connector Hermetic Seal For 2.92mm Plugs | |
| Connector Hermetic Seal For SMA Field Replaceable Connectors | |
| Connector Location Soldering Tool For SMA End Launch Jacks | |
| Connector O-Ring For OSP Connectors | |
| CUC-COX-J1M-A/KBS | |
| CUC-COX-J1M-A/KFS | |
| CUC-COX-J1M-A/LBS | |
| CUC-COX-J1M-A/LFS | |
| Direct to Cable Connector Board-In 50Ohm Board Edge, End Launch | |
| Direct to Cable Connector Board-In 50Ohm Through Hole | |
| Direct to Cable Connector Board-In Through Hole, Right Angle | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Surface Mount Solder | |
| MINI-SMB PCB THROUGH HOLE RIGHT | |
| MINI-SMB PCB THROUGH HOLE STRAIG | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| QMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| SMA BULKHEAD JACK, POST CONTACT, | |
| SMA BULKHEAD JACK, SOLDER POT CO | |
| SMA BULKHEAD JACK, TAB CONTACT, | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Push On | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount; Surface Mount, Right Angle; Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, 45° Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder Tab | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA CRIMP BULKHEAD JACK, RG174/R | |
| SMA CRIMP PLUG, RG174/RG316/LMR1 | |
| SMA JACK ASSEMBLY, 4 HOLE FLANGE | |
| SMA JACK, 45 DEGREE, PCB MOUNT, | |
| SMA JACK, SOLDERLESS PCB MOUNT, | |
| SMA JACK, VERTICAL, PCB SURFACE | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMB PCB THROUGH HOLE RIGHT ANGLE | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| SMB, Mini Connector Plug, Female Socket 75Ohm Through Hole Solder | |
| SMB, Mini Connector Receptacle, Male Pin 75Ohm Panel Mount Solder Cup | |
| SMZ (Type 43) Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| SOCKET CONTACT PLUG | |
| Terminator Coax Connector Plug, Male Pin MMCX 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| TNC R/A CRIMP PLUG, RG316 (LOW P | |
| TNC STRAIGHT CLAMP PLUG, RG316, | |
| TNC STRAIGHT CRIMP PLUG, RG316, |
| << Prev | Next >> |