Amphenol Corporation Coaxial Connector (RF) Assemblies 112335

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2888-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2888-ND
Coaxial Connector (RF) Assemblies ARF2888-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112335 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112335
RF Coaxial Cable Mount Connector 112335
BNC Straight Clamp Plug for RG-59 75 Ohm

BNC Straight Clamp Plug for RG-59 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 112335 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112335
RF Connectors / Coaxial Connectors 112335
RF Connectors / Coaxial Connectors BNC ST PLUG RG59 75 OHM BR/DL

RF Connectors / Coaxial Connectors BNC ST PLUG RG59 75 OHM BR/DL

Buy Now Datasheet
Bnc Straight Clamp Plug Rg-59 Rg-62 75 Ohm / Individual Bag Amphenol Rf - 99H4357 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Clamp Plug Rg-59 Rg-62 75 Ohm / Individual Bag Amphenol Rf
99H4357
Bnc Straight Clamp Plug Rg-59 Rg-62 75 Ohm / Individual Bag Amphenol Rf 99H4357
BNC Straight Clamp Plug RG-59 RG-62 75 Ohm / Individual Bag

BNC Straight Clamp Plug RG-59 RG-62 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ARF2888-ND 112335 112335 99H4357
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Bnc Straight Clamp Plug Rg-59 Rg-62 75 Ohm / Individual Bag Amphenol Rf
Connector Type BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1121085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details