BNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm Reverse Polarized
RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors BNC CRIMP PLUG RG- 174, 316 REV POL
RF/COAXIAL, BNC RP PLUG, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 112132RP | 112132RP | ACX1007-ND | 112132RP | 89K6726 |
| Product Name | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Rp Plug, Straight, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | ||
| Termination | Crimp | Crimp | |||
| Connector Type | BNC | BNC |