BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
BNC Straight Crimp Jack RG-316DS RD-316 Bulkhead Front Mount 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors BNC BLKHD JACK FRONT MNT 316 DB
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1959-ND | 112635 | 99H4529 | 112635 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Bnc Straight Crimp Jack Rg-316Ds Rd-316 Bulkhead Front Mount 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | |||
| Mounting | Panel Mount | Bulkhead - Front Mount | ||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight |