TE Connectivity Coax Connectors 1060469-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 11 MM  [.432 INCH ] Profile Height from PCB : 7 MM  [.277 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.2 MM  [.243 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff, Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular RF Connector Style : Jack RF Interface : SMB Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 11 MM  [.432 INCH ] Profile Height from PCB : 7 MM  [.277 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.2 MM  [.243 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff, Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular RF Connector Style : Jack RF Interface : SMB Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1060469-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1060469-1
Coax Connectors 1060469-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 11 MM  [.432 INCH ] Profile Height from PCB : 7 MM  [.277 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.2 MM  [.243 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff, Pin Protection Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular RF Connector Style : Jack RF Interface : SMB Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Product Length : 11 MM  [.432 INCH ]
  • Profile Height from PCB : 7 MM  [.277 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.2 MM  [.243 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Board Standoff, Pin Protection
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • RF Connector Style : Jack
  • RF Interface : SMB

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.9 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Interconnects - 1060469-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1060469-1
RF Interconnects 1060469-1
RF Coax Connectors

RF Coax Connectors

Buy Now
Coaxial Connector (RF) Assemblies - A115716-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A115716-ND
Coaxial Connector (RF) Assemblies A115716-ND
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
TE MISC - 1060469-1 - Galco Industrial Electronics
Madison Heights, MI, United States
TE MISC
1060469-1
TE MISC 1060469-1
Connector, SMB, Recepticale, R/A,

Connector, SMB, Recepticale, R/A,

Supplier's Site
Rf Conn, Smb R/a Jack, 50 Ohm, Th Rohs Compliant Amp - Te Connectivity - 92AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Rf Conn, Smb R/a Jack, 50 Ohm, Th Rohs Compliant Amp - Te Connectivity
92AH6398
Rf Conn, Smb R/a Jack, 50 Ohm, Th Rohs Compliant Amp - Te Connectivity 92AH6398
RF CONN, SMB R/A JACK, 50 OHM, TH ROHS COMPLIANT: YES

RF CONN, SMB R/A JACK, 50 OHM, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1060469-1 1060469-1 A115716-ND 1060469-1 92AH6398
Product Name Coax Connectors RF Interconnects Coaxial Connector (RF) Assemblies TE MISC Rf Conn, Smb R/a Jack, 50 Ohm, Th Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data