Amphenol Corporation Coaxial Adapters 112567

Description
BNC T-Shape Adapter Plug-Jack-Jack 50 Oh
Request a Quote Datasheet
Description
BNC T-Shape Adapter Plug-Jack-Jack 50 Oh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2478715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2478715
Coaxial Adapters 2478715
BNC T-Shape Adapter Plug-Jack-Jack 50 Oh

BNC T-Shape Adapter Plug-Jack-Jack 50 Oh

Supplier's Site
BNC Connector - 112567 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112567
BNC Connector 112567
BNC Tee Adapter

BNC Tee Adapter

Buy Now
Swedesboro, NJ, United States
Connectors
112567
Connectors 112567
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX1852-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1852-ND
Coaxial Connector (RF) Adapters ACX1852-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Amphenol Rf - 99H4468 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Amphenol Rf
99H4468
Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Amphenol Rf 99H4468
BNC TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

BNC TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Tee - 112567 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
112567
RF Adapters - Tee 112567
RF Adapters - Tee BNC JACK JACK PLUG TEE ADAPTER

RF Adapters - Tee BNC JACK JACK PLUG TEE ADAPTER

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2478715 112567 ACX1852-ND 99H4468 112567
Product Name Coaxial Adapters BNC Connector Coaxial Connector (RF) Adapters Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Amphenol Rf RF Adapters - Tee
Connector Type BNC BNC BNC BNC
Unlock Full Specs
to access all available technical data