TE Connectivity RF Connectors 1057159-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Not Captivated Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Lockwasher Plating Finish : Passivated Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket, O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Not Captivated Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Lockwasher Plating Finish : Passivated Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket, O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1057159-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1057159-1
RF Connectors 1057159-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Not Captivated Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Lockwasher Plating Finish : Passivated Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket, O-Ring Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Coupling Nut Base Material : Stainless Steel
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber
  • Grade : Commercial
  • Lockwasher Material : Stainless Steel
  • Lockwasher Plating Finish : Passivated

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 402 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket, O-Ring
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A34379-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A34379-ND
Coaxial Connector (RF) Assemblies A34379-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1057159-1 A34379-ND
Product Name RF Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051791-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder & Clamp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
RF Connectors - 1050781-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1056232-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 27.000 GHz
View Details
2 suppliers
RF Connectors - 1045651-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details