Amphenol Corporation Coaxial Connector (RF) Assemblies 112775-75

Description
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2283-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2283-ND
Coaxial Connector (RF) Assemblies ACX2283-ND
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 112775-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
112775-75
RF Coaxial Board Mount Connector 112775-75
BNC Jack 75 Ohm

BNC Jack 75 Ohm

Supplier's Site
BNC Connector - 112775-75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112775-75
BNC Connector 112775-75
BNC Edge Mount PCB Jack 75 Ohm

BNC Edge Mount PCB Jack 75 Ohm

Buy Now
RF Connectors / Coaxial Connectors - 112775-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112775-75
RF Connectors / Coaxial Connectors 112775-75
RF Connectors / Coaxial Connectors BNC PCB Mount Jack 75 ohm

RF Connectors / Coaxial Connectors BNC PCB Mount Jack 75 ohm

Buy Now Datasheet
Bnc Right Angle Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf - 88X0110 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Right Angle Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf
88X0110
Bnc Right Angle Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf 88X0110
BNC Right Angle PCB Jack End Launch Bulkhead Rear Mount 75 Ohm / Individual Bag

BNC Right Angle PCB Jack End Launch Bulkhead Rear Mount 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX2283-ND 112775-75 112775-75 112775-75 88X0110
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector BNC Connector RF Connectors / Coaxial Connectors Bnc Right Angle Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm / Individual Bag Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket
Mounting Board Edge, End Launch; Panel Mount
Unlock Full Specs
to access all available technical data