BNC Straight Crimp Plug for RG-59 Plenum 20AWG 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors BNC PLG B1506A
RF BNC CONNECTOR, MALE, CABLE MOUNT, CRIMP TERMINAL, PLUG
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112975 | 112975-ND | 112975 | 112975 | 01AK4043 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Rf Bnc Connector, Male, Cable Mount, Crimp Terminal, Plug Amphenol Rf |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | |||
| Termination | Crimp |