BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors BNC BULKHEAD JACK RG178/196-50 OHM
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178B, RG196A; Contact Material:Phosphor BronzeRoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1036-ND | 112522 | 112522 | 112522 | 99H4439 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | |||
| Mounting | Panel Mount | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack |