Amphenol Corporation RF Coaxial Cable Mount Connector 112234

Description
BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
Request a Quote Datasheet
Description
BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112234 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112234
RF Coaxial Cable Mount Connector 112234
BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead

BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1033-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1033-ND
Coaxial Connector (RF) Assemblies ACX1033-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 112234 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112234
Connectors RF - Miniature (BNC,TNC,SC) 112234
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112234
RF & Microwave 112234
RF Component

RF Component

Buy Now
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 99H4336 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
99H4336
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 99H4336
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc crimp bulkheadjack,for rg174,316 cable,50 ohm - 70031705 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp bulkheadjack,for rg174,316 cable,50 ohm
70031705
connector,rf coaxial,bnc crimp bulkheadjack,for rg174,316 cable,50 ohm 70031705
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112234 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112234
RF Connectors / Coaxial Connectors 112234
RF Connectors / Coaxial Connectors BNC ST BULKHEAD JACK 316/174

RF Connectors / Coaxial Connectors BNC ST BULKHEAD JACK 316/174

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112234 ACX1033-ND 112234 112234 99H4336 70031705 112234
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) RF & Microwave Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf connector,rf coaxial,bnc crimp bulkheadjack,for rg174,316 cable,50 ohm RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight Straight
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data