BNC Right Angle Crimp Plug for RG-6 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
BNC Right Angle Crimp Plug RG-6 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors BNC R/A CRIMP PLUG RG6 75 OHM
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 112540 | 112540 | ACX1992-ND | 99H4453 | 112540 |
| Product Name | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Bnc Right Angle Crimp Plug Rg-6 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | |
| Termination | Solder | ||||
| Connector Type | BNC |