Amphenol Corporation RF Coaxial Cable Mount Connector 112178

Description
BNC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
Request a Quote Datasheet
Description
BNC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112178 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112178
RF Coaxial Cable Mount Connector 112178
BNC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

BNC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 112178 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112178
Connectors RF - Miniature (BNC,TNC,SC) 112178
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Swedesboro, NJ, United States
Connectors
112178
Connectors 112178
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112178
RF & Microwave 112178
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1028-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1028-ND
Coaxial Connector (RF) Assemblies ACX1028-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 112178 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112178
RF Connectors / Coaxial Connectors 112178
RF Connectors / Coaxial Connectors BNC RIGHT ANGLE PLUG 316/174

RF Connectors / Coaxial Connectors BNC RIGHT ANGLE PLUG 316/174

Buy Now Datasheet
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 99H4308 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
99H4308
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 99H4308
RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg174,316 cable,50 ohm - 70031701 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg174,316 cable,50 ohm
70031701
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg174,316 cable,50 ohm 70031701
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 112178 112178 112178 ACX1028-ND 112178 99H4308 70031701
Product Name RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf connector,rf coaxial,bnc rt angle crimp/solder plug,for rg174,316 cable,50 ohm
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Termination Solder Solder Crimp/Solder
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data