Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
2.92mm Female to SMPM Male, FD, Flange M
Connectors RF - Adaptors (Interseries, Gender, etc.)
RF ADAPTER, JACK-SWPM PLUG, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SWPM; Convert To Gender:Plug; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Gender Changers | Coaxial Connectors |
| Product Number | 1678-1115-6126-ND | 1115-6126 | 1115-6126 | 59AJ8313 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | Rf Adapter, Jack-Swpm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP |