Amphenol Corporation Coaxial Connector (RF) Assemblies 112162

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1024-ND
Coaxial Connector (RF) Assemblies ACX1024-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 112162 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112162
Connectors RF - Miniature (BNC,TNC,SC) 112162
BNC RIGHT ANGLE CRIMP PLUG RG

BNC RIGHT ANGLE CRIMP PLUG RG

Buy Now
Swedesboro, NJ, United States
Connectors
112162
Connectors 112162
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112162
RF & Microwave 112162
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 112162 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112162
RF Coaxial Cable Mount Connector 112162
BNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

BNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg58,141,LMR195,50 ohm - 70031697 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg58,141,LMR195,50 ohm
70031697
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg58,141,LMR195,50 ohm 70031697
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112162 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112162
RF Connectors / Coaxial Connectors 112162
RF Connectors / Coaxial Connectors BNC R/A PLUG 58/ LMR195

RF Connectors / Coaxial Connectors BNC R/A PLUG 58/ LMR195

Buy Now Datasheet
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 07H7655 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
07H7655
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 07H7655
RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1024-ND 112162 112162 112162 70031697 112162 07H7655
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) Connectors RF Coaxial Cable Mount Connector connector,rf coaxial,bnc rt angle crimp/solder plug,for rg58,141,LMR195,50 ohm RF Connectors / Coaxial Connectors Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
Connector Type BNC BNC
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Mounting Free Hanging (In-Line), Right Angle
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data