DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| 12_BMA-50-0-3/199_NE | |
| 12_BNC-50-0-1/133_NE | |
| 12_H4-50-0-1/133_NE | |
| 12_SK-50-0-51/199_NE | |
| 12_TNC-50-0-1/133_NE | |
| Adapter Coaxial Connector APC-N Plug, Male Pin To APC-3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To F Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To F Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector RP-SMA Jack, Male Pin To RP-SMA Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector RP-SMA Jack, Male Pin To RP-SMA Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector RP-SMA Plug, Female Socket To RP-SMA Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMP Plug, Male Pin To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector To | |
| BNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC, Mini Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC, Mini Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC, Mini Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| C Type Connector Jack, Female Socket Free Hanging (In-Line) Solder | |
| COAX ADAPT SMA TO SMA | |
| Coax, Pin Center, Assembly Contact Gold Solder RG-178B, 179B Coaxial | |
| COAXIAL CONNECTOR, SMPM, 50 OHM, | |
| CONN SMA PLUG STR 50OHM SOLDER | |
| CONN UMC JACK STR 50 OHM SMD | |
| Connector Cap (Cover) For RP-SMA Jacks | |
| Connector Cap (Cover) For SMA Plugs | |
| Connector Cap (Cover), Shorting For SMA Jacks | |
| Connector Hermetic Seal For SMP Shroud | |
| Connector Lockwasher For SMA Jacks | |
| Connector Nut For SMA Jacks | |
| Connector Shroud For SMP Hermetic Seal | |
| Connector Shroud For | |
| Connector | |
| D-Sub Contact Female Socket Gold RG-174, 188, 316 Crimp Machined | |
| D-Sub Contact Female Socket Gold RG-178, 196, 404 Solder Inner, Crimp or Solder Outer Machined | |
| D-Sub Contact Female Socket Gold RG-316 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold Solder Inner, Crimp or Solder Outer Machined | |
| D-Sub Contact Male Pin Gold RG-174, 188, 316 Crimp Machined | |
| D-Sub Contact Male Pin Gold RG-174, 188, 316 Solder Inner, Crimp or Solder Outer Machined | |
| D-Sub Contact Male Pin Gold RG-178, 196, 404 Solder Inner, Crimp or Solder Outer Machined | |
| D-Sub Contact Male Pin Gold RG-179, 187 Solder Inner, Crimp or Solder Outer Machined | |
| D-Sub Contact Male Pin Gold RG-316 Crimp Machined | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Panel Mount Crimp or Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| Miniature Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip | |
| Pin Contact Coax Gold Crimp BNC | |
| QSL, Three Port Connector Receptacle, Non-Gendered 50Ohm Surface Mount, Right Angle; Through Hole Solder | |
| RP-MCX Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| RP-SMA Connector Plug, Female Socket Free Hanging (In-Line) Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle; Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket Panel Mount Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Tab | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder Tab | |
| SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMA STRAIGHT CRIMP PLUG TIMES LM | |
| SMA STRAIGHT JACK BULKHEAD REAR | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMB PCB RIGHT ANGLE JACK | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Board Edge, End Launch Solder | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Surface Mount Solder | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMC Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SMC Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMP Connector Jack, Male Pin 50Ohm Surface Mount | |
| SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMP Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMP Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMP Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder | |
| SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMP Connector Plug, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Panel Mount Compression | |
| SMP Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMP FEMALE PCB MOUNT CONNECTOR | |
| SMP HYBRID PC MOUNT SMT CONTACT, | |
| SMP JACK, PCB SMT, LIMITED DETEN | |
| SMP PC MOUNT MALE, BRASS BODY, 0 | |
| SMP STRADDLE MOUNT END LAUNCH PI | |
| SMPM Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SSMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| TAPE AND REEL, 10,000 PER REEL, | |
| Terminator Coax Connector Jack, Female Socket SMA 50 Ohms | |
| Terminator Coax Connector Plug, Female Socket RP-SMA 50 Ohms | |
| Terminator Coax Connector Plug, Female Socket SMB 50 Ohms | |
| Terminator Coax Connector Plug, Female Socket SMB, Mini 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin MCX 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder |
| << Prev | Next >> |