Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
RF COAX ADAPTER, BNC JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series CoaxialRoHS Compliant: Yes
RF Adapters - In Series JACK TO BNC JACK 12G OPT, 75 OHM
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF3168-ND | 67AC6081 | 112446-12G |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adapter, Bnc Jack-Jack, 75 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | BNC | BNC |