BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC BLKHD JACK FRONT MOUNT 174/316U
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112587 | 112587 | ACX1841-ND | 99H4480 | 112587 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | ||
| Termination | Crimp | Crimp | |||
| Connector Type | BNC | BNC |