SV Microwave, Inc. SMP Connector 1112-4145

Description
SMP Female to Female Bullet, Spring Load
Request a Quote Datasheet
Description
SMP Female to Female Bullet, Spring Load
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMP Connector
1112-4145
SMP Connector 1112-4145
SMP Female to Female Bullet, Spring Load

SMP Female to Female Bullet, Spring Load

Buy Now
Coaxial Connector (RF) Adapters - 1678-1112-4145-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1112-4145-ND
Coaxial Connector (RF) Adapters 1678-1112-4145-ND
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adapter, Smp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 92AH7544 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Smp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
92AH7544
Rf Adapter, Smp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 92AH7544
RF ADAPTER, SMP JACK-JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMP JACK-JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1112-4145 1678-1112-4145-ND 92AH7544
Product Name SMP Connector Coaxial Connector (RF) Adapters Rf Adapter, Smp Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details