Amphenol RF RF & Microwave 112253

Description
RF Component
Request a Quote Datasheet
Description
RF Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
112253
RF & Microwave 112253
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
112253
Connectors 112253
RF Connector

RF Connector

Buy Now
Coaxial Connectors - 2478711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2478711
Coaxial Connectors 2478711
RF Connector BNC Straight Crimp Jack RG

RF Connector BNC Straight Crimp Jack RG

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1853-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1853-ND
Coaxial Connector (RF) Assemblies ACX1853-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112253 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112253
RF Coaxial Cable Mount Connector 112253
BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm Bulkhead Isolated

BNC Straight Crimp Jack for RG-179 RG-187 75 Ohm Bulkhead Isolated

Supplier's Site
Connector, Bnc, Jack, 75Ohm, Panel; Connector Type Amphenol Rf - 99H4346 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 75Ohm, Panel; Connector Type Amphenol Rf
99H4346
Connector, Bnc, Jack, 75Ohm, Panel; Connector Type Amphenol Rf 99H4346
CONNECTOR, BNC, JACK, 75OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 75OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc bulkhead jack,isolated,crimp,75ohm,for rg179,187 cable - 70032098 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc bulkhead jack,isolated,crimp,75ohm,for rg179,187 cable
70032098
connector,rf coaxial,bnc bulkhead jack,isolated,crimp,75ohm,for rg179,187 cable 70032098
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 112253 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112253
RF Connectors / Coaxial Connectors 112253
RF Connectors / Coaxial Connectors BNC BULKHEAD ISOL CRIMP JACK RG179

RF Connectors / Coaxial Connectors BNC BULKHEAD ISOL CRIMP JACK RG179

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112253 2478711 ACX1853-ND 112253 99H4346 70032098 112253
Product Name RF & Microwave Coaxial Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connector, Bnc, Jack, 75Ohm, Panel; Connector Type Amphenol Rf connector,rf coaxial,bnc bulkhead jack,isolated,crimp,75ohm,for rg179,187 cable RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight Straight
Connector Type BNC BNC
Mounting Panel Mount Bulkhead Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data