Amphenol Corporation Coaxial Connector (RF) Assemblies 112995

Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-112995-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-112995-ND
Coaxial Connector (RF) Assemblies 115-112995-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
BNC Connector - 112995 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112995
BNC Connector 112995
BNC Crimp Jack 75 ohm

BNC Crimp Jack 75 ohm

Buy Now
RF Coaxial Cable Mount Connector - 112995 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112995
RF Coaxial Cable Mount Connector 112995
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax Conn, Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 41AH5321 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
41AH5321
Rf Coax Conn, Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 41AH5321
RF COAX CONN, BNC JACK, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

RF COAX CONN, BNC JACK, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 115-112995-ND 112995 112995 41AH5321
Product Name Coaxial Connector (RF) Assemblies BNC Connector RF Coaxial Cable Mount Connector Rf Coax Conn, Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050859-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
5 suppliers
MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details