BNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG 316/174
| Heilind Electronics, Inc. | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112134 | 112134 | 112134 | ACX1659-ND | 99H4278 | 112134 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight Plug | Straight | |||
| Termination | Crimp | Crimp | ||||
| Connector Type | BNC | BNC |