Amphenol Corporation RF & Microwave 112272

Description
RF Component
Request a Quote Datasheet
Description
RF Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
112272
RF & Microwave 112272
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 112272 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112272
RF Coaxial Cable Mount Connector 112272
BNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm 4-Hole Flange

BNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm 4-Hole Flange

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1977-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1977-ND
Coaxial Connector (RF) Assemblies ACX1977-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
Bnc Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf - 99H4347 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf
99H4347
Bnc Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf 99H4347
BNC Straight Crimp Jack RG-58 RG-141 Times LMR-195 4-Hole Flange 50 Ohm / Individual Bag

BNC Straight Crimp Jack RG-58 RG-141 Times LMR-195 4-Hole Flange 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 112272 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112272
RF Connectors / Coaxial Connectors 112272
RF Connectors / Coaxial Connectors BNC PANEL CRIMP JACK RG58-50 OHM

RF Connectors / Coaxial Connectors BNC PANEL CRIMP JACK RG58-50 OHM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 112272 112272 ACX1977-ND 99H4347 112272
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Bnc Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Crimp
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052985-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details