SV Microwave, Inc. Coaxial Connector (RF) Adapters 1112-6212

Description
COAX ADAPT SMP TO 1.85MM
Request a Quote Datasheet
Description
COAX ADAPT SMP TO 1.85MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1112-6212-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1112-6212-ND
Coaxial Connector (RF) Adapters 1678-1112-6212-ND
COAX ADAPT SMP TO 1.85MM

COAX ADAPT SMP TO 1.85MM

Buy Now Datasheet
Swedesboro, NJ, United States
SMP Connector
1112-6212
SMP Connector 1112-6212
1.85mm Female to SMPS Male Adapter, FD

1.85mm Female to SMPS Male Adapter, FD

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1678-1112-6212-ND 1112-6212
Product Name Coaxial Connector (RF) Adapters SMP Connector
Connector Type 1.85mm Connector; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050791-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Vertical Launch Connectors - NVLC-K - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details