BNC Jack Solder Cup 75 Ohm Bulkhead
Amphenol RF 112427 Coaxial Connector
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Straight Jack Solder Cup 75 Ohm Bulkhead
BNC Straight Receptacle Jack Solder Cup Bulkhead Front Mount 75 Ohm / Individual Bag RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC BULKHEAD RECPT 75 OHM 6.5PNL/THKDL
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 112427 | 1440883 | 112427-ND | 112427 | 99H4386 | 112427 |
| Product Name | BNC Connector | Coaxial Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Bulkhead Connector | Bnc Straight Receptacle Jack Solder Cup Bulkhead Front Mount 75 Ohm / Individual Bag Rohs Compliant Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | Straight | Straight | Straight | ||
| Termination | Solder | |||||
| Mounting | Panel mount | Panel Mount | Bulkhead - Front Mount |