BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug for B1694A 75 Ohm
RF Connectors / Coaxial Connectors BNC PLUG B9248 B1694A 75 OHM
RF/COAXIAL, BNC PLUG, STR, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1694A; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1019-ND | 112565 | 112565 | 99H4467 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Str, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug |