BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Straight Jack Solder Cup 50 Ohm 4-Hole Flange
BNC Jack Solder Cup 50 Ohm Panel Mount
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC 4 HOLE PANEL JACK SOLDER CUP
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112511-ND | 112511 | 112511 | 99H4428 | 112511 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | BNC Connector | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |||
| Mounting | Panel Mount | Flange Mount, 4-Hole | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack | Straight |