Amphenol Corporation Coaxial Connector (RF) Assemblies 112136

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2098-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2098-ND
Coaxial Connector (RF) Assemblies ACX2098-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112136 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112136
RF Coaxial Cable Mount Connector 112136
BNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

BNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
112136
Connectors 112136
RF Connector

RF Connector

Buy Now
Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Amphenol Rf - 99H4280 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Amphenol Rf
99H4280
Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Amphenol Rf 99H4280
RF/COAXIAL, BNC PLUG, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112136 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112136
RF Connectors / Coaxial Connectors 112136
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG174 50 OHM BR

RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG174 50 OHM BR

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX2098-ND 112136 112136 99H4280 112136
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1050735-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers