Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
2.92mm Adapter Flange Mount Female to SMPM Male
2.92mm Female to SMPM Male, SB, Flange M
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Adapter Type: Plug to Jack
Conversion Type: Between Series
Adapter Series: BNC to TNC
Center Gender: Female to Male
Convert From (Adapter End): POF Receptacle
Convert To (Adapter End): POF Receptacle
Impedance: Not Required(ohm)
Style: C
Mounting Type: Fixed
RF ADAPTER, JACK-SWPM PLUG, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:SWPM; Convert To Gender:Plug; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1678-1115-6127-ND | 1115-6127 | 1115-6127 | 59AJ8314 | |
| Product Name | Coaxial Connector (RF) Adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | adapters | Connectors,Interconnects | Rf Adapter, Jack-Swpm Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP |