Amphenol Corporation Coaxial Connector (RF) Assemblies 112160

Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1044-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1044-ND
Coaxial Connector (RF) Assemblies ACX1044-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 112160 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112160
RF Coaxial Cable Mount Connector 112160
BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

BNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 112160 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112160
Connectors RF - Miniature (BNC,TNC,SC) 112160
BNC STRAIGHT CRIMP JACK FOR RG

BNC STRAIGHT CRIMP JACK FOR RG

Buy Now
Swedesboro, NJ, United States
Connectors
112160
Connectors 112160
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112160
RF & Microwave 112160
RF Component

RF Component

Buy Now
Coaxial Connectors - 1440903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440903
Coaxial Connectors 1440903
Amphenol RF 112160 Coaxial Connector

Amphenol RF 112160 Coaxial Connector

Supplier's Site
connector,rf coaxial,bnc crimp straightjack,for rg174,316,LMR100 cable,50 ohm - 70031713 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp straightjack,for rg174,316,LMR100 cable,50 ohm
70031713
connector,rf coaxial,bnc crimp straightjack,for rg174,316,LMR100 cable,50 ohm 70031713
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4294 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4294
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4294
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112160 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112160
RF Connectors / Coaxial Connectors 112160
RF Connectors / Coaxial Connectors BNC STRAIGHT CRIMP JACK RG-316 174

RF Connectors / Coaxial Connectors BNC STRAIGHT CRIMP JACK RG-316 174

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1044-ND 112160 112160 112160 1440903 70031713 99H4294 112160
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Connectors Coaxial Connectors connector,rf coaxial,bnc crimp straightjack,for rg174,316,LMR100 cable,50 ohm Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Mounting Free Hanging (In-Line) Cable mount
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight Straight; Straight Jack Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7902809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1057676-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 15.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-FB-086-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details