Amphenol Corporation Coaxial Connector (RF) Assemblies 112521

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1657-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1657-ND
Coaxial Connector (RF) Assemblies ACX1657-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Coaxial Connectors - 2205478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205478
Coaxial Connectors 2205478
N Type Straight Jack, Round Post, 50 Ohm

N Type Straight Jack, Round Post, 50 Ohm

Supplier's Site
Coaxial Connectors - 2205477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205477
Coaxial Connectors 2205477
N Type Straight Jack, Round Post, 50 Ohm

N Type Straight Jack, Round Post, 50 Ohm

Supplier's Site
RF Coaxial Cable Mount Connector - 112521 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112521
RF Coaxial Cable Mount Connector 112521
BNC Straight Crimp Plug for RG-180 RG-195 B1855A B8218 75 Ohm

BNC Straight Crimp Plug for RG-180 RG-195 B1855A B8218 75 Ohm

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 112521 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112521
Connectors RF - Miniature (BNC,TNC,SC) 112521
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112521
RF & Microwave 112521
RF

RF

Buy Now
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4438 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4438
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4438
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RGB809, Belden 1164B, 1417B, 1865A, 8218; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RGB809, Belden 1164B, 1417B, 1865A, 8218; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112521 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112521
RF Connectors / Coaxial Connectors 112521
RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG 195/8218

RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG 195/8218

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1657-ND 2205478 112521 112521 112521 99H4438 112521
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) RF & Microwave Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data