THRDD SMPM F-2.92MM F ADPTR
Threaded SMPM Female to 2.92mm Female Ad
Adapter Coaxial Connector SMPM Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
RF ADAPTER, SMPM JACK-2.92MM JACK; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1132-6108 | 1132-6108 | 1678-1132-6108-ND | 57AJ1074 |
| Product Name | Connectors RF-Ultra-Minature (U.FL,E.FL,H.FL,W.FL,3MM) | adapters | Coaxial Connector (RF) Adapters | Rf Adapter, Smpm Jack-2.92Mm Jack; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | 2.92mm Connector; SMP |