Amphenol Corporation RF Coaxial Cable Mount Connector 112147

Description
BNC Straight Crimp Jack for RG-59 75 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Jack for RG-59 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112147 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112147
RF Coaxial Cable Mount Connector 112147
BNC Straight Crimp Jack for RG-59 75 Ohm

BNC Straight Crimp Jack for RG-59 75 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1042-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1042-ND
Coaxial Connector (RF) Assemblies ACX1042-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
112147
RF & Microwave 112147
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 112147 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112147
RF Connectors / Coaxial Connectors 112147
RF Connectors / Coaxial Connectors BNC ST CRIMP JACK RG59 75 OHM TF

RF Connectors / Coaxial Connectors BNC ST CRIMP JACK RG59 75 OHM TF

Buy Now Datasheet
connector,rf coaxial,bnc crimp straightjack,for rg59,62 cable,75 ohm - 70031711 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp straightjack,for rg59,62 cable,75 ohm
70031711
connector,rf coaxial,bnc crimp straightjack,for rg59,62 cable,75 ohm 70031711
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4289 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4289
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4289
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Phosphor BronzeRoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 112147 ACX1042-ND 112147 112147 70031711 99H4289
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors connector,rf coaxial,bnc crimp straightjack,for rg59,62 cable,75 ohm Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data