SV Microwave, Inc. Coaxial Connector (RF) Adapters 1115-6141

Description
COAX ADAPT SMA TO 2.92MM
Request a Quote Datasheet
Description
COAX ADAPT SMA TO 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1115-6141-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1115-6141-ND
Coaxial Connector (RF) Adapters 1678-1115-6141-ND
COAX ADAPT SMA TO 2.92MM

COAX ADAPT SMA TO 2.92MM

Buy Now Datasheet
Connectors Audio & Video, Adaptors - 1115-6141 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Adaptors
1115-6141
Connectors Audio & Video, Adaptors 1115-6141
Connectors Audio & Video, Adaptors

Connectors Audio & Video, Adaptors

Buy Now
Swedesboro, NJ, United States
adapters
1115-6141
adapters 1115-6141
2.92 Female to SMA Female Bulkhead Herme

2.92 Female to SMA Female Bulkhead Herme

Buy Now
Rf Adapter, Sma Jack-2.92Mm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 62AK4476 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-2.92Mm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
62AK4476
Rf Adapter, Sma Jack-2.92Mm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 62AK4476
RF ADAPTER, SMA JACK-2.92MM JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm

RF ADAPTER, SMA JACK-2.92MM JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 1678-1115-6141-ND 1115-6141 1115-6141 62AK4476
Product Name Coaxial Connector (RF) Adapters Connectors Audio & Video, Adaptors adapters Rf Adapter, Sma Jack-2.92Mm Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMA Audio / Video 2.92mm Connector; SMA
Unlock Full Specs
to access all available technical data